Vishay Intertechnology, Inc. Through Hole Resistors CMF6576K800FKEB

Description
76.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6576K800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6576K800FKEB-ND
Through Hole Resistors CMF6576K800FKEB-ND
76.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8K OHM 1W 1% AXIAL - CMF6576K800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1W 1% AXIAL
CMF6576K800FKEB
RES 76.8K OHM 1W 1% AXIAL CMF6576K800FKEB
RES 76.8Kohm 1W 1% AXIAL

RES 76.8Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6576K800FKEB-ND CMF6576K800FKEB
Product Name Through Hole Resistors RES 76.8K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers