Vishay Intertechnology, Inc. RES 75 OHM 1W 0.1% AXIAL CMF6575R000BHR6

Description
RES 75ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 0.1% AXIAL - CMF6575R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 0.1% AXIAL
CMF6575R000BHR6
RES 75 OHM 1W 0.1% AXIAL CMF6575R000BHR6
RES 75ohm 1W 0.1% AXIAL

RES 75ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6575R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6575R000BHR6-ND
Through Hole Resistors CMF6575R000BHR6-ND
75 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6575R000BHR6 CMF6575R000BHR6-ND
Product Name RES 75 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers