Vishay Intertechnology, Inc. RES 75 OHM 1W 0.1% AXIAL CMF6575R000BHEK

Description
RES 75ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 0.1% AXIAL - CMF6575R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 0.1% AXIAL
CMF6575R000BHEK
RES 75 OHM 1W 0.1% AXIAL CMF6575R000BHEK
RES 75ohm 1W 0.1% AXIAL

RES 75ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF6575R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6575R000BHEK-ND
Through Hole Resistors 541-CMF6575R000BHEK-ND
75 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6575R000BHEK 541-CMF6575R000BHEK-ND
Product Name RES 75 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details