Vishay Intertechnology, Inc. RES 73.2 OHM 1W 1% AXIAL CMF6573R200FKEK

Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1W 1% AXIAL - CMF6573R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1W 1% AXIAL
CMF6573R200FKEK
RES 73.2 OHM 1W 1% AXIAL CMF6573R200FKEK
RES 73.2ohm 1W 1% AXIAL

RES 73.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6573R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6573R200FKEK-ND
Through Hole Resistors CMF6573R200FKEK-ND
73.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6573R200FKEK CMF6573R200FKEK-ND
Product Name RES 73.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details