Vishay Intertechnology, Inc. RES 71.5 OHM 1W 1% AXIAL CMF6571R500FKEK

Description
RES 71.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1W 1% AXIAL - CMF6571R500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% AXIAL
CMF6571R500FKEK
RES 71.5 OHM 1W 1% AXIAL CMF6571R500FKEK
RES 71.5ohm 1W 1% AXIAL

RES 71.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6571R500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6571R500FKEK-ND
Through Hole Resistors CMF6571R500FKEK-ND
71.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6571R500FKEK CMF6571R500FKEK-ND
Product Name RES 71.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details