Vishay Intertechnology, Inc. RES 71.5 OHM 1W 1% AXIAL CMF6571R500FKEB

Description
RES 71.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1W 1% AXIAL - CMF6571R500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% AXIAL
CMF6571R500FKEB
RES 71.5 OHM 1W 1% AXIAL CMF6571R500FKEB
RES 71.5ohm 1W 1% AXIAL

RES 71.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6571R500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6571R500FKEB-ND
Through Hole Resistors CMF6571R500FKEB-ND
71.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6571R500FKEB CMF6571R500FKEB-ND
Product Name RES 71.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details