Vishay Intertechnology, Inc. RES 71.5K OHM 1W 1% AXIAL CMF6571K500FKEA70

Description
RES 71.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1W 1% AXIAL - CMF6571K500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1W 1% AXIAL
CMF6571K500FKEA70
RES 71.5K OHM 1W 1% AXIAL CMF6571K500FKEA70
RES 71.5Kohm 1W 1% AXIAL

RES 71.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6571K500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6571K500FKEA70-ND
Through Hole Resistors CMF6571K500FKEA70-ND
71.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6571K500FKEA70 CMF6571K500FKEA70-ND
Product Name RES 71.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details