Vishay Intertechnology, Inc. RES 71.5K OHM 1W 0.1% AXIAL CMF6571K500BHRE70

Description
RES 71.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1W 0.1% AXIAL - CMF6571K500BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1W 0.1% AXIAL
CMF6571K500BHRE70
RES 71.5K OHM 1W 0.1% AXIAL CMF6571K500BHRE70
RES 71.5Kohm 1W 0.1% AXIAL

RES 71.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6571K500BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6571K500BHRE70-ND
Through Hole Resistors CMF6571K500BHRE70-ND
71.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 68H9809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
68H9809
Resistor,metal Film,715Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 68H9809
Resistor,Metal Film,715KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,715KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6571K500BHRE70 CMF6571K500BHRE70-ND 68H9809
Product Name RES 71.5K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,715Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details