Vishay Intertechnology, Inc. RES 6.81 OHM 1W 1% AXIAL CMF656R8100FKBF

Description
RES 6.81ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1W 1% AXIAL - CMF656R8100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% AXIAL
CMF656R8100FKBF
RES 6.81 OHM 1W 1% AXIAL CMF656R8100FKBF
RES 6.81ohm 1W 1% AXIAL

RES 6.81ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656R8100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R8100FKBF-ND
Through Hole Resistors CMF656R8100FKBF-ND
6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 26H0760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
26H0760
Resistor,metal Film,6.81Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 26H0760
Resistor,Metal Film,6.81Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.81Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF656R8100FKBF CMF656R8100FKBF-ND 26H0760
Product Name RES 6.81 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.81Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers