Vishay Intertechnology, Inc. RES 6.65 OHM 1W 1% AXIAL CMF656R6500FKEK

Description
RES 6.65ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1W 1% AXIAL - CMF656R6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1W 1% AXIAL
CMF656R6500FKEK
RES 6.65 OHM 1W 1% AXIAL CMF656R6500FKEK
RES 6.65ohm 1W 1% AXIAL

RES 6.65ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656R6500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R6500FKEK-ND
Through Hole Resistors CMF656R6500FKEK-ND
6.65 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656R6500FKEK CMF656R6500FKEK-ND
Product Name RES 6.65 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers