Vishay Intertechnology, Inc. RES 6.65 OHM 1W 1% AXIAL CMF656R6500FKBF

Description
RES 6.65ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1W 1% AXIAL - CMF656R6500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1W 1% AXIAL
CMF656R6500FKBF
RES 6.65 OHM 1W 1% AXIAL CMF656R6500FKBF
RES 6.65ohm 1W 1% AXIAL

RES 6.65ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656R6500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R6500FKBF-ND
Through Hole Resistors CMF656R6500FKBF-ND
6.65 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656R6500FKBF CMF656R6500FKBF-ND
Product Name RES 6.65 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details