Vishay Intertechnology, Inc. RES 6.49 OHM 1W 1% AXIAL CMF656R4900FKEK

Description
RES 6.49ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1W 1% AXIAL - CMF656R4900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1W 1% AXIAL
CMF656R4900FKEK
RES 6.49 OHM 1W 1% AXIAL CMF656R4900FKEK
RES 6.49ohm 1W 1% AXIAL

RES 6.49ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656R4900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R4900FKEK-ND
Through Hole Resistors CMF656R4900FKEK-ND
6.49 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656R4900FKEK CMF656R4900FKEK-ND
Product Name RES 6.49 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details