Vishay Intertechnology, Inc. Through Hole Resistors CMF656R3400FKEK70

Description
6.34 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.34 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF656R3400FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R3400FKEK70-ND
Through Hole Resistors CMF656R3400FKEK70-ND
6.34 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.34 OHM 1W 1% AXIAL - CMF656R3400FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% AXIAL
CMF656R3400FKEK70
RES 6.34 OHM 1W 1% AXIAL CMF656R3400FKEK70
RES 6.34ohm 1W 1% AXIAL

RES 6.34ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF656R3400FKEK70-ND CMF656R3400FKEK70
Product Name Through Hole Resistors RES 6.34 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.34 ohms 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details