Vishay Intertechnology, Inc. Metal Film Resistors - CMF656R1900FKEB

Description
Metal Film Resistors - Through Hole 6.19ohm 1% 100PPM 3/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 6.19ohm 1% 100PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF656R1900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF656R1900FKEB
Metal Film Resistors - CMF656R1900FKEB
Metal Film Resistors - Through Hole 6.19ohm 1% 100PPM 3/4W

Metal Film Resistors - Through Hole 6.19ohm 1% 100PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF656R1900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R1900FKEB-ND
Through Hole Resistors CMF656R1900FKEB-ND
6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656R1900FKEB CMF656R1900FKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details