Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% AXIAL CMF656R0400FKEK

Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% AXIAL - CMF656R0400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% AXIAL
CMF656R0400FKEK
RES 6.04 OHM 1W 1% AXIAL CMF656R0400FKEK
RES 6.04ohm 1W 1% AXIAL

RES 6.04ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656R0400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656R0400FKEK-ND
Through Hole Resistors CMF656R0400FKEK-ND
6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656R0400FKEK CMF656R0400FKEK-ND
Product Name RES 6.04 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details