Vishay Intertechnology, Inc. Through Hole Resistors CMF656M6500FKEB

Description
6.65 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.65 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF656M6500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656M6500FKEB-ND
Through Hole Resistors CMF656M6500FKEB-ND
6.65 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.65M OHM 1W 1% AXIAL - CMF656M6500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1W 1% AXIAL
CMF656M6500FKEB
RES 6.65M OHM 1W 1% AXIAL CMF656M6500FKEB
RES 6.65Mohm 1W 1% AXIAL

RES 6.65Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF656M6500FKEB-ND CMF656M6500FKEB
Product Name Through Hole Resistors RES 6.65M OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers