The CMF656M6500FKBF is a through-hole metal film resistor from Lingto Electronic Limited, designed for industrial applications. It features a resistance value of 6.65 MΩ with a power rating of 1.5 W and a tolerance of ±1%. The resistor operates effectively within a temperature range of -55 °C to +155 °C and is constructed with a polyurethane-based lacquer for moisture protection. It has been flammability tested according to IEC/EN 60695-11-5, ensuring compliance with safety standards. The resistor is suitable for applications requiring precision and stability, with a controlled temperature coefficient. Its small size and excellent high-frequency characteristics make it a viable option for various electronic projects.
6.65 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 6.65Mohm 1W 1% AXIAL
RES 6.65M OHM 1.5W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF656M6500FKBF-ND | CMF656M6500FKBF | CMF656M6500FKBF |
| Product Name | Through Hole Resistors | RES 6.65M OHM 1W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |