Vishay Intertechnology, Inc. RES 6.19M OHM 1W 1% AXIAL CMF656M1900FKEK

Description
RES 6.19Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1W 1% AXIAL - CMF656M1900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1W 1% AXIAL
CMF656M1900FKEK
RES 6.19M OHM 1W 1% AXIAL CMF656M1900FKEK
RES 6.19Mohm 1W 1% AXIAL

RES 6.19Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656M1900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656M1900FKEK-ND
Through Hole Resistors CMF656M1900FKEK-ND
6.19 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF656M1900FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF656M1900FKEK
Through Hole Resistors CMF656M1900FKEK
RES 6.19M OHM 1.5W 1% AXIAL

RES 6.19M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF656M1900FKEK CMF656M1900FKEK-ND CMF656M1900FKEK
Product Name RES 6.19M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details