Vishay Intertechnology, Inc. Through Hole Resistors CMF656M0400FKR6

Description
6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF656M0400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656M0400FKR6-ND
Through Hole Resistors CMF656M0400FKR6-ND
6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04M OHM 1W 1% AXIAL - CMF656M0400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1W 1% AXIAL
CMF656M0400FKR6
RES 6.04M OHM 1W 1% AXIAL CMF656M0400FKR6
RES 6.04Mohm 1W 1% AXIAL

RES 6.04Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF656M0400FKR6-ND CMF656M0400FKR6
Product Name Through Hole Resistors RES 6.04M OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details