Vishay Intertechnology, Inc. Through Hole Resistors CMF656M0400FKBF

Description
6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF656M0400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656M0400FKBF-ND
Through Hole Resistors CMF656M0400FKBF-ND
6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.04M OHM 1W 1% AXIAL - CMF656M0400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1W 1% AXIAL
CMF656M0400FKBF
RES 6.04M OHM 1W 1% AXIAL CMF656M0400FKBF
RES 6.04Mohm 1W 1% AXIAL

RES 6.04Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656M0400FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF656M0400FKBF
Through Hole Resistors CMF656M0400FKBF
RES 6.04M OHM 1.5W 1% AXIAL

RES 6.04M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF656M0400FKBF-ND CMF656M0400FKBF CMF656M0400FKBF
Product Name Through Hole Resistors RES 6.04M OHM 1W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details