Vishay Intertechnology, Inc. Through Hole Resistors CMF656K9800FKEB70

Description
6.98 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF656K9800FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656K9800FKEB70-ND
Through Hole Resistors CMF656K9800FKEB70-ND
6.98 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.98K OHM 1W 1% AXIAL - CMF656K9800FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1W 1% AXIAL
CMF656K9800FKEB70
RES 6.98K OHM 1W 1% AXIAL CMF656K9800FKEB70
RES 6.98Kohm 1W 1% AXIAL

RES 6.98Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF656K9800FKEB70-ND CMF656K9800FKEB70
Product Name Through Hole Resistors RES 6.98K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers