Vishay Intertechnology, Inc. RES 6.2K OHM 1W 1% AXIAL CMF656K2000FKR6

Description
RES 6.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1W 1% AXIAL - CMF656K2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1W 1% AXIAL
CMF656K2000FKR6
RES 6.2K OHM 1W 1% AXIAL CMF656K2000FKR6
RES 6.2Kohm 1W 1% AXIAL

RES 6.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656K2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656K2000FKR6-ND
Through Hole Resistors CMF656K2000FKR6-ND
6.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656K2000FKR6 CMF656K2000FKR6-ND
Product Name RES 6.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details