Vishay Intertechnology, Inc. Metal Film Resistors - CMF656K0400FKBF

Description
Metal Film Resistors - Through Hole CMF-65 6.04K 1% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 6.04K 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF656K0400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF656K0400FKBF
Metal Film Resistors - CMF656K0400FKBF
Metal Film Resistors - Through Hole CMF-65 6.04K 1% T-1 B14

Metal Film Resistors - Through Hole CMF-65 6.04K 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF656K0400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656K0400FKBF-ND
Through Hole Resistors CMF656K0400FKBF-ND
6.04 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656K0400FKBF CMF656K0400FKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details