Vishay Intertechnology, Inc. RES 6.04K OHM 1W 0.1% AXIAL CMF656K0400BHEB70

Description
RES 6.04Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1W 0.1% AXIAL - CMF656K0400BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1W 0.1% AXIAL
CMF656K0400BHEB70
RES 6.04K OHM 1W 0.1% AXIAL CMF656K0400BHEB70
RES 6.04Kohm 1W 0.1% AXIAL

RES 6.04Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF656K0400BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF656K0400BHEB70-ND
Through Hole Resistors CMF656K0400BHEB70-ND
6.04 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF656K0400BHEB70 CMF656K0400BHEB70-ND
Product Name RES 6.04K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details