Vishay Intertechnology, Inc. RES 68.1K OHM 1W 1% AXIAL CMF6568K100FEEB

Description
RES 68.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1W 1% AXIAL - CMF6568K100FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1W 1% AXIAL
CMF6568K100FEEB
RES 68.1K OHM 1W 1% AXIAL CMF6568K100FEEB
RES 68.1Kohm 1W 1% AXIAL

RES 68.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6568K100FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6568K100FEEB-ND
Through Hole Resistors CMF6568K100FEEB-ND
68.1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6568K100FEEB CMF6568K100FEEB-ND
Product Name RES 68.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details