Vishay Intertechnology, Inc. RES 68.1K OHM 1W 0.5% AXIAL CMF6568K100DEEK

Description
RES 68.1Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1W 0.5% AXIAL - CMF6568K100DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1W 0.5% AXIAL
CMF6568K100DEEK
RES 68.1K OHM 1W 0.5% AXIAL CMF6568K100DEEK
RES 68.1Kohm 1W 0.5% AXIAL

RES 68.1Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6568K100DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6568K100DEEK-ND
Through Hole Resistors CMF6568K100DEEK-ND
68.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6568K100DEEK CMF6568K100DEEK-ND
Product Name RES 68.1K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details