Vishay Intertechnology, Inc. RES 68K OHM 1W 1% AXIAL CMF6568K000FLRE11

Description
RES 68Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1W 1% AXIAL - CMF6568K000FLRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 1% AXIAL
CMF6568K000FLRE11
RES 68K OHM 1W 1% AXIAL CMF6568K000FLRE11
RES 68Kohm 1W 1% AXIAL

RES 68Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6568K000FLRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6568K000FLRE11-ND
Through Hole Resistors CMF6568K000FLRE11-ND
68 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6568K000FLRE11 CMF6568K000FLRE11-ND
Product Name RES 68K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details