Vishay Intertechnology, Inc. RES 680K OHM 1W .5% AXIAL CMF65680K00DER6

Description
RES 680Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1W .5% AXIAL - CMF65680K00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1W .5% AXIAL
CMF65680K00DER6
RES 680K OHM 1W .5% AXIAL CMF65680K00DER6
RES 680Kohm 1W .5% AXIAL

RES 680Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65680K00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65680K00DER6-ND
Through Hole Resistors CMF65680K00DER6-ND
680 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65680K00DER6 CMF65680K00DER6-ND
Product Name RES 680K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details