Vishay Intertechnology, Inc. RES 66.5 OHM 1W 1% AXIAL CMF6566R500FKR6

Description
RES 66.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1W 1% AXIAL - CMF6566R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1W 1% AXIAL
CMF6566R500FKR6
RES 66.5 OHM 1W 1% AXIAL CMF6566R500FKR6
RES 66.5ohm 1W 1% AXIAL

RES 66.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6566R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6566R500FKR6-ND
Through Hole Resistors CMF6566R500FKR6-ND
66.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6566R500FKR6 CMF6566R500FKR6-ND
Product Name RES 66.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details