Vishay Intertechnology, Inc. RES 66.5 OHM 1W 1% AXIAL CMF6566R500FKEA

Description
RES 66.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1W 1% AXIAL - CMF6566R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1W 1% AXIAL
CMF6566R500FKEA
RES 66.5 OHM 1W 1% AXIAL CMF6566R500FKEA
RES 66.5ohm 1W 1% AXIAL

RES 66.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6566R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6566R500FKEA-ND
Through Hole Resistors CMF6566R500FKEA-ND
66.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6566R500FKEA CMF6566R500FKEA-ND
Product Name RES 66.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details