Vishay Intertechnology, Inc. RES 666.67K OHM 1W .25% AXIAL CMF65666K67CHEB

Description
RES 666.67Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 666.67Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 666.67K OHM 1W .25% AXIAL - CMF65666K67CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 666.67K OHM 1W .25% AXIAL
CMF65666K67CHEB
RES 666.67K OHM 1W .25% AXIAL CMF65666K67CHEB
RES 666.67Kohm 1W .25% AXIAL

RES 666.67Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65666K67CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65666K67CHEB-ND
Through Hole Resistors CMF65666K67CHEB-ND
666.67 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

666.67 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65666K67CHEB CMF65666K67CHEB-ND
Product Name RES 666.67K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 666670 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers