Vishay Intertechnology, Inc. RES 666.67K OHM 1W .25% AXIAL CMF65666K67CHBF

Description
RES 666.67Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 666.67Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 666.67K OHM 1W .25% AXIAL - CMF65666K67CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 666.67K OHM 1W .25% AXIAL
CMF65666K67CHBF
RES 666.67K OHM 1W .25% AXIAL CMF65666K67CHBF
RES 666.67Kohm 1W .25% AXIAL

RES 666.67Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65666K67CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65666K67CHBF-ND
Through Hole Resistors CMF65666K67CHBF-ND
666.67 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

666.67 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65666K67CHBF CMF65666K67CHBF-ND
Product Name RES 666.67K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 666670 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details