Vishay Intertechnology, Inc. Through Hole Resistors CMF65665R00FKEK

Description
665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65665R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65665R00FKEK-ND
Through Hole Resistors CMF65665R00FKEK-ND
665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665 OHM 1W 1% AXIAL - CMF65665R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% AXIAL
CMF65665R00FKEK
RES 665 OHM 1W 1% AXIAL CMF65665R00FKEK
RES 665ohm 1W 1% AXIAL

RES 665ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65665R00FKEK-ND CMF65665R00FKEK
Product Name Through Hole Resistors RES 665 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details