Vishay Intertechnology, Inc. RES 665 OHM 1W 1% AXIAL CMF65665R00FKEB11

Description
RES 665ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1W 1% AXIAL - CMF65665R00FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% AXIAL
CMF65665R00FKEB11
RES 665 OHM 1W 1% AXIAL CMF65665R00FKEB11
RES 665ohm 1W 1% AXIAL

RES 665ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65665R00FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65665R00FKEB11-ND
Through Hole Resistors CMF65665R00FKEB11-ND
665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65665R00FKEB11 CMF65665R00FKEB11-ND
Product Name RES 665 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details