Vishay Intertechnology, Inc. RES 665 OHM 1W 1% AXIAL CMF65665R00FKBF

Description
RES 665ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1W 1% AXIAL - CMF65665R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% AXIAL
CMF65665R00FKBF
RES 665 OHM 1W 1% AXIAL CMF65665R00FKBF
RES 665ohm 1W 1% AXIAL

RES 665ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65665R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65665R00FKBF-ND
Through Hole Resistors CMF65665R00FKBF-ND
665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65665R00FKBF CMF65665R00FKBF-ND
Product Name RES 665 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details