Vishay Intertechnology, Inc. Through Hole Resistors CMF6565K700DHEB

Description
65.7 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
65.7 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6565K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6565K700DHEB-ND
Through Hole Resistors CMF6565K700DHEB-ND
65.7 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 65.7K OHM 1W 0.5% AXIAL - CMF6565K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1W 0.5% AXIAL
CMF6565K700DHEB
RES 65.7K OHM 1W 0.5% AXIAL CMF6565K700DHEB
RES 65.7Kohm 1W 0.5% AXIAL

RES 65.7Kohm 1W 0.5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6565K700DHEB-ND CMF6565K700DHEB
Product Name Through Hole Resistors RES 65.7K OHM 1W 0.5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details