Vishay Intertechnology, Inc. RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHRE

Description
RES 65.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1W 0.1% AXIAL - CMF6565K700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1W 0.1% AXIAL
CMF6565K700BHRE
RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHRE
RES 65.7Kohm 1W 0.1% AXIAL

RES 65.7Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6565K700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6565K700BHRE-ND
Through Hole Resistors CMF6565K700BHRE-ND
65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6565K700BHRE CMF6565K700BHRE-ND
Product Name RES 65.7K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers