Vishay Intertechnology, Inc. Through Hole Resistors CMF6565K700BHR6

Description
65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6565K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6565K700BHR6-ND
Through Hole Resistors CMF6565K700BHR6-ND
65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 65.7K OHM 1W 0.1% AXIAL - CMF6565K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1W 0.1% AXIAL
CMF6565K700BHR6
RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHR6
RES 65.7Kohm 1W 0.1% AXIAL

RES 65.7Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6565K700BHR6-ND CMF6565K700BHR6
Product Name Through Hole Resistors RES 65.7K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers