Vishay Intertechnology, Inc. RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHEB

Description
RES 65.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1W 0.1% AXIAL - CMF6565K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1W 0.1% AXIAL
CMF6565K700BHEB
RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHEB
RES 65.7Kohm 1W 0.1% AXIAL

RES 65.7Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6565K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6565K700BHEB-ND
Through Hole Resistors CMF6565K700BHEB-ND
65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6565K700BHEB CMF6565K700BHEB-ND
Product Name RES 65.7K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers