Vishay Intertechnology, Inc. RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHEA

Description
RES 65.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1W 0.1% AXIAL - CMF6565K700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1W 0.1% AXIAL
CMF6565K700BHEA
RES 65.7K OHM 1W 0.1% AXIAL CMF6565K700BHEA
RES 65.7Kohm 1W 0.1% AXIAL

RES 65.7Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6565K700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6565K700BHEA-ND
Through Hole Resistors CMF6565K700BHEA-ND
65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6565K700BHEA CMF6565K700BHEA-ND
Product Name RES 65.7K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details