Vishay Intertechnology, Inc. RES 649K OHM 1W 1% AXIAL CMF65649K00FKRE11

Description
RES 649Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1W 1% AXIAL - CMF65649K00FKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1W 1% AXIAL
CMF65649K00FKRE11
RES 649K OHM 1W 1% AXIAL CMF65649K00FKRE11
RES 649Kohm 1W 1% AXIAL

RES 649Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65649K00FKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65649K00FKRE11-ND
Through Hole Resistors CMF65649K00FKRE11-ND
649 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65649K00FKRE11 CMF65649K00FKRE11-ND
Product Name RES 649K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details