Vishay Intertechnology, Inc. RES 63.4 OHM 1W 1% AXIAL CMF6563R400FKEK11

Description
RES 63.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1W 1% AXIAL - CMF6563R400FKEK11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% AXIAL
CMF6563R400FKEK11
RES 63.4 OHM 1W 1% AXIAL CMF6563R400FKEK11
RES 63.4ohm 1W 1% AXIAL

RES 63.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6563R400FKEK11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6563R400FKEK11-ND
Through Hole Resistors CMF6563R400FKEK11-ND
63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6563R400FKEK11 CMF6563R400FKEK11-ND
Product Name RES 63.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details