Vishay Intertechnology, Inc. RES 625 OHM 1W .1% AXIAL CMF65625R00BEEA

Description
RES 625ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 625ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 625 OHM 1W .1% AXIAL - CMF65625R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 1W .1% AXIAL
CMF65625R00BEEA
RES 625 OHM 1W .1% AXIAL CMF65625R00BEEA
RES 625ohm 1W .1% AXIAL

RES 625ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65625R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65625R00BEEA-ND
Through Hole Resistors CMF65625R00BEEA-ND
625 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

625 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65625R00BEEA CMF65625R00BEEA-ND
Product Name RES 625 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 625 ohms 625 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers