Vishay Intertechnology, Inc. RES 61.9 OHM 1W 0.1% AXIAL CMF6561R900BER6

Description
RES 61.9ohm 1W 0.1% AXIAL
Request a Quote
Description
RES 61.9ohm 1W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 0.1% AXIAL - CMF6561R900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 0.1% AXIAL
CMF6561R900BER6
RES 61.9 OHM 1W 0.1% AXIAL CMF6561R900BER6
RES 61.9ohm 1W 0.1% AXIAL

RES 61.9ohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF6561R900BER6
Product Name RES 61.9 OHM 1W 0.1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details