Vishay Intertechnology, Inc. RES 61.11 OHM 1W .1% AXIAL CMF6561R110BEEK

Description
RES 61.11ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.11ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.11 OHM 1W .1% AXIAL - CMF6561R110BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.11 OHM 1W .1% AXIAL
CMF6561R110BEEK
RES 61.11 OHM 1W .1% AXIAL CMF6561R110BEEK
RES 61.11ohm 1W .1% AXIAL

RES 61.11ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6561R110BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6561R110BEEK-ND
Through Hole Resistors CMF6561R110BEEK-ND
61.11 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.11 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6561R110BEEK CMF6561R110BEEK-ND
Product Name RES 61.11 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.11 ohms 61.11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details