RES 61.11ohm 1W .1% AXIAL
61.11 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6561R110BEBF | CMF6561R110BEBF-ND |
| Product Name | RES 61.11 OHM 1W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 61.11 ohms | 61.11 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1.5 watts |
| Configuration | Single Resistor |