Vishay Intertechnology, Inc. RES 61.1 OHM 1W .25% AXIAL CMF6561R100CHEB

Description
RES 61.1ohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 61.1ohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.1 OHM 1W .25% AXIAL - CMF6561R100CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.1 OHM 1W .25% AXIAL
CMF6561R100CHEB
RES 61.1 OHM 1W .25% AXIAL CMF6561R100CHEB
RES 61.1ohm 1W .25% AXIAL

RES 61.1ohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6561R100CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6561R100CHEB-ND
Through Hole Resistors CMF6561R100CHEB-ND
61.1 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.1 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6561R100CHEB CMF6561R100CHEB-ND
Product Name RES 61.1 OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.1 ohms 61.1 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers