Vishay Intertechnology, Inc. RES 61.1 OHM 1W .25% AXIAL CMF6561R100CHEA

Description
RES 61.1ohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 61.1ohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.1 OHM 1W .25% AXIAL - CMF6561R100CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.1 OHM 1W .25% AXIAL
CMF6561R100CHEA
RES 61.1 OHM 1W .25% AXIAL CMF6561R100CHEA
RES 61.1ohm 1W .25% AXIAL

RES 61.1ohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6561R100CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6561R100CHEA-ND
Through Hole Resistors CMF6561R100CHEA-ND
61.1 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.1 Ohms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6561R100CHEA CMF6561R100CHEA-ND
Product Name RES 61.1 OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.1 ohms 61.1 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details