Vishay Intertechnology, Inc. RES 61.9K OHM 1W 1% AXIAL CMF6561K900FKR6

Description
RES 61.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1W 1% AXIAL - CMF6561K900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1W 1% AXIAL
CMF6561K900FKR6
RES 61.9K OHM 1W 1% AXIAL CMF6561K900FKR6
RES 61.9Kohm 1W 1% AXIAL

RES 61.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6561K900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6561K900FKR6-ND
Through Hole Resistors CMF6561K900FKR6-ND
61.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6561K900FKR6 CMF6561K900FKR6-ND
Product Name RES 61.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details