Vishay Intertechnology, Inc. RES 604 OHM 1W 0.1% AXIAL CMF65604R00BHEA

Description
RES 604ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 0.1% AXIAL - CMF65604R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 0.1% AXIAL
CMF65604R00BHEA
RES 604 OHM 1W 0.1% AXIAL CMF65604R00BHEA
RES 604ohm 1W 0.1% AXIAL

RES 604ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65604R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65604R00BHEA-ND
Through Hole Resistors CMF65604R00BHEA-ND
604 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65604R00BHEA CMF65604R00BHEA-ND
Product Name RES 604 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details